6839-10PK Lamps & Tubes by Multicomp

LAMP INCANDESCENT SUB-MIDGET FLANGED 28V 672MW

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.89


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$4.89
59
Buy Now
Logo for element14 element14 US$8.97
59
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 28V
Lamp Base Type Sub-Midget Flanged
Bulb Size T-1 (3mm)
MSCP 0.13
Average Bulb Life 4000h
Product Range -
Bulb Length (MOL) 0.38"
Length 10mm

Alternative Descriptions

Lamp, Incandescent, Sub-Midget Flanged, 28V, 672Mw | Newark Electronics
LAMP, INCANDESCENT, SUB-MIDGET FLANGED, 28V, 672MW | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6839-10PK?

Additional datasheets, footprints and schematics for 6839-10PK are listed on our Part Details page. You can also find images and similar parts to 6839-10PK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6839-10PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6839-10PK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6839-10PK fall under?

The 6839-10PK is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 6839-10PK when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6839-10PK you can contact the distributor directly for product support, shipping queries etc.

Is the 6839-10PK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6839-10PK have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 6839-10PK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6839-10PK often in real-time on the comparison pages.

What if I can't find stock of 6839-10PK?

You can fill out our help required form which you can use to request a quote for 6839-10PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay