682960-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 682960-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 682960-000
Series Information for 682960-000 - TE Connectivity
  • Status: Active
  • Aliases: JOR-51497, 1-1200215-2
  • Product Code: H438
  • Global Product Line: F25
  • GPL Description: ENERGY

Description

VMY-605-43BD645

Specifications

Color:
Gray
Partition Orientation:
Horizontal
Number of Main Wires (Max):
4
Cable Diameter (Min) (Main):
37mm
Filler Volume:
6.45l
Cable Cross-Section (Min) (Main):
95mm²
Cable Cross-Section (Max) (Main):
185mm²
Cable Diameter (Max) (Main):
60mm
Voltage Class:
≤ 1kV
CSA Certified:
No
UL Rating:
No
Standards:
EN 50393
UV-Stabilized:
No
Silicone-Free:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Marine-Offshore-Shipbuilding Certified:
No
Solvent-Free:
Yes
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
No
Halogen Free:
Yes
Low Smoke Emission:
No
Product Use:
Outdoor & Direct Buried
Other Colors Available:
No
Packaging Method:
Cardbox
Minimum Packaging Unit:
1
Packaging Quantity:
1
Product Availability:
AMERICAS, ANZPAC, China, EMEA, ASIA
Minimum Order Quantity:
1
Technology:
Resin
Product Type:
LV Resin Straight Joint
Filler Packing (D/C):
Double Chamber Bags
Closing Method:
Screw
Filler:
PU RAPID 4300B
Case Seal:
Foam
Strain Relief:
Yes
Cable Seal:
Foam
Operating Temperature Range:
-20 – 55°C
Chemical Resistance:
Water & Humic Acids

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability