Connector Color | Beige |
---|---|
Boot Type | Bend Limiting |
Epoxyless | No |
Boot Color | Beige |
Boot Length | 30.5mm, 1.2mm |
Outside Cable Diameter | 1.6 – 2mm |
Housing Color | Blue |
Packaging Method | Bulk |
Connector Type | LC |
Cable Type | Tight Jacket |
Connector Style | Simplex |
Mode | Multimode |
Product Type | Connector |
Pre-Polished | No |
Co Kit, Lc, Mm, Sim Tight Bulk |Te Connectivity 6828094-2 | Newark Electronics |
Conn LC Multimode Simplex Bulk | Avnet America |
Fiber Optic Connectors CO KIT, LC, MM, SIM TIGHT BULK | Sager |
Where can I find additional details, specifications and documents for a 6828094-2?
Additional datasheets, footprints and schematics for 6828094-2 are listed on our Part Details page. You can also find images and similar parts to 6828094-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6828094-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6828094-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6828094-2 fall under?
The 6828094-2 is listed under Fiber Optics > Fiber Optic Connectors > Standard Fiber Connectors > LC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6828094-2 when available in the LC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6828094-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6828094-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6828094-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 6828094-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6828094-2 often in real-time on the comparison pages.
What if I can't find stock of 6828094-2?
You can fill out our help required form which you can use to request a quote for 6828094-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.