Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1197859-2,
6826453001 |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
---|---|
Wire Color | Blue |
Conductor Material | Solid Silver-Plated Copper |
Number of Conductors | 1 |
Overall Outside Diameter | .5mm, .02in |
Wire Diameter | .019in, .5mm |
Wire Size | 30AWG, .05mm² |
Conductor Diameter | .5mm, .02in |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Style | Special Construction |
Product Type | Wire |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55A |
Operating Temperature Range | -65 – 200°C |
55A9002 Series 30 AWG 600 V Blue ETFE Hook Up Wire | Future Electronics |
Wire | Avnet America |
Hook-up Wire 55A9002-30-6 | Sager |
Where can I find additional details, specifications and documents for a 6826453001?
Additional datasheets, footprints and schematics for 6826453001 are listed on our Part Details page. You can also find images and similar parts to 6826453001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6826453001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6826453001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6826453001 fall under?
The 6826453001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 6826453001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6826453001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6826453001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6826453001 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 6826453001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6826453001 often in real-time on the comparison pages.
What if I can't find stock of 6826453001?
You can fill out our help required form which you can use to request a quote for 6826453001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.