Status: | Unknown |
---|---|
Series: | 681M Series |
RoHS: | Unknown |
Product Range | 681M Series |
---|---|
Insert Arrangement | DA-3W3 |
No. of Signal Contacts | 0Contacts |
Gender | Plug |
No. of Power Positions | 3 |
Contact Termination Type | Through Hole |
D Sub Shell Size | DA |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
No. of Contacts | 3Contacts |
3W3 MALE VERT MACHINED 40 AMP | RS |
Combo D-Sub Conn, Plug, Da-3W3, Th Rohs Compliant: Yes |Norcomp 681M3W3103L001 | Newark Electronics |
COMBO D-SUB CONN, PLUG, DA-3W3, TH | element14 |
3 (Power) Position Plug Male Pins D-Sub Combo Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 681M3W3103L001?
Additional datasheets, footprints and schematics for 681M3W3103L001 are listed on our Part Details page. You can also find images and similar parts to 681M3W3103L001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 681M3W3103L001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 681M3W3103L001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 681M3W3103L001 fall under?
The 681M3W3103L001 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 681M3W3103L001 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 681M3W3103L001 you can contact the distributor directly for product support, shipping queries etc.
Is the 681M3W3103L001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 681M3W3103L001 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 681M3W3103L001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 681M3W3103L001 often in real-time on the comparison pages.
What if I can't find stock of 681M3W3103L001?
You can fill out our help required form which you can use to request a quote for 681M3W3103L001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.