681M17W2203L001 Connectors by NorComp

CONNECTOR D SUB COMB RCPT DB-17W2

Status: Unknown
Series: 681M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.69

Distributor Stock
Logo for RS
RS
from US$12.94
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.89
47
in stock
Buy Now
Logo for element14
element14
from US$9.51
47
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.69
47
in stock
Buy Now

Specifications

Product Range 681M Series
Insert Arrangement DB-17W2
No. of Signal Contacts 15Contacts
Gender Receptacle
No. of Power Positions 2
Contact Termination Type Through Hole
D Sub Shell Size DB
Connector Body Material Steel Body
Contact Material Copper Alloy
Contact Plating Gold Plated Contacts
SVHC No SVHC (15-Jan-2018)
Contact Termination Through Hole Vertical
No. of Contacts 17Contacts

Alternative Descriptions

17W2 FEMALE VERT MACHINED 40 AMP | RS
Combo D-Sub Conn, Rcpt, Db-17W2, Th Rohs Compliant: Yes |Norcomp 681M17W2203L001 | Newark Electronics
COMBO D-SUB CONN, RCPT, DB-17W2, TH | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 681M17W2203L001?

Additional datasheets, footprints and schematics for 681M17W2203L001 are listed on our Part Details page. You can also find images and similar parts to 681M17W2203L001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 681M17W2203L001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 681M17W2203L001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 681M17W2203L001 fall under?

The 681M17W2203L001 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to 681M17W2203L001 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 681M17W2203L001 you can contact the distributor directly for product support, shipping queries etc.

Is the 681M17W2203L001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 681M17W2203L001 have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 681M17W2203L001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 681M17W2203L001 often in real-time on the comparison pages.

What if I can't find stock of 681M17W2203L001?

You can fill out our help required form which you can use to request a quote for 681M17W2203L001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay