Status: | Unknown |
---|---|
Series: | 6800C Series |
RoHS: | Unknown |
Prices starting from US$17,622.00
Product Range | 6800C Series |
---|---|
Output Power Max | 1.75kVA |
Output Voltage Max | 300Vrms |
Output Current Max | 13A |
No. of Phases | Single Phase |
Plug Type | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power Analyzer 1750VA 300V 13A | RS |
AC POWER SOURCE/ANALYZER, 1750 VA, 13A | element14 |
6813C/Ac Source/Analyzer, 0-300 Vrms, 1750 Va, Single-Phase. Usb,lan,gpib,rs-232. Rohs Compliant: Yes |Keysight Technologies 6813C | Newark Electronics |
AC Source, Analyzer, 0-300Vrms, 1750VA, Single Phase, USB/LAN/GPIB/RS-232 | Keysight Technologies 6813C | RS Americas |
Keysight AC Power Source, 1.75kVA, Programmable, 425V | Distrelec |
Where can I find additional details, specifications and documents for a 6813C?
Additional datasheets, footprints and schematics for 6813C are listed on our Part Details page. You can also find images and similar parts to 6813C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6813C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6813C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6813C fall under?
The 6813C is listed under Test Equipment > Bench Power Supplies Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 6813C when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6813C you can contact the distributor directly for product support, shipping queries etc.
Is the 6813C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6813C have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 6813C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6813C often in real-time on the comparison pages.
What if I can't find stock of 6813C?
You can fill out our help required form which you can use to request a quote for 6813C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.