Status: | Unknown |
---|---|
Series: | 6800C Series |
RoHS: | Unknown |
Product Range | 6800C Series |
---|---|
Output Power Max | 750VA |
Output Voltage Max | 300Vrms |
Output Current Max | 6.5A |
No. of Phases | Single Phase |
Plug Type | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power Analyzer 750VA, 300V 6.5A | RS |
6812C/Ac Source/Analyzer, 0-300 Vrms, 750 Va, Single-Phase. Usb,lan,gpib,rs-232. Rohs Compliant: Yes |Keysight Technologies 6812C | Newark Electronics |
AC Source, Analyzer, 0-300Vrms, 750VA, Single Phase, USB/LAN/GPIB/RS-232 | Keysight Technologies 6812C | RS Americas |
Keysight AC Power Source, 750VA, Programmable, 425V | Distrelec |
Where can I find additional details, specifications and documents for a 6812C?
Additional datasheets, footprints and schematics for 6812C are listed on our Part Details page. You can also find images and similar parts to 6812C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6812C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6812C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6812C fall under?
The 6812C is listed under Test Equipment > Bench Power Supplies Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 6812C when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6812C you can contact the distributor directly for product support, shipping queries etc.
Is the 6812C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6812C have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 6812C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6812C often in real-time on the comparison pages.
What if I can't find stock of 6812C?
You can fill out our help required form which you can use to request a quote for 6812C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.