Status: | Unknown |
---|---|
Series: | 6800C Series |
RoHS: | Unknown |
Prices starting from US$10,481.00
Product Range | 6800C Series |
---|---|
Output Power Max | 375VA |
Output Voltage Max | 300Vrms |
Output Current Max | 3.25A |
No. of Phases | Single Phase |
Plug Type | - |
SVHC | No SVHC (12-Jan-2017) |
AC POWER SOURCE/ANALYZER, 375 VA, 3.25A | element14 |
Keysight AC Power Source, 375VA, Programmable, 425V | Distrelec |
AC Power Analyzer 375VA 300V 3.25A | RS |
6811C/Ac Source/Analyzer, 0-300 Vrms, 375 Va, Single-Phase. Usb,lan,gpib,rs-232. Rohs Compliant: Yes |Keysight Technologies 6811C | Newark Electronics |
AC Source, Analyzer, 0-300Vrms, 375VA, Single Phase, USB/LAN/GPIB/RS-232 | Keysight Technologies 6811C | RS Americas |
Where can I find additional details, specifications and documents for a 6811C?
Additional datasheets, footprints and schematics for 6811C are listed on our Part Details page. You can also find images and similar parts to 6811C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6811C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6811C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6811C fall under?
The 6811C is listed under Test Equipment > Bench Power Supplies Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 6811C when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6811C you can contact the distributor directly for product support, shipping queries etc.
Is the 6811C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6811C have stock available?
Authorised distributors including element14, Distrelec, Farnell, RS and Newark Electronics have stock available or on a lead time for 6811C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6811C often in real-time on the comparison pages.
What if I can't find stock of 6811C?
You can fill out our help required form which you can use to request a quote for 6811C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.