Status: | Unknown |
---|---|
Series: | SEAL-D 680S Series |
RoHS: | Compliant |
Product Range | SEAL-D 680S Series |
---|---|
Insert Arrangement | DB-17W2 |
No. of Signal Contacts | 15Contacts |
Gender | Plug |
No. of Power Positions | 2 |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
RoHS Compliant | Yes |
D Sub Combo Connector, Plug, Db-17W2, Ip68 | Newark Electronics |
680S Series 17 Position Mixed Contact Panel Mount Plug D-Sub Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 680S17W2103L201?
Additional datasheets, footprints and schematics for 680S17W2103L201 are listed on our Part Details page. You can also find images and similar parts to 680S17W2103L201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 680S17W2103L201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680S17W2103L201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 680S17W2103L201 fall under?
The 680S17W2103L201 is listed under Connectors > D Sub Connectors & Components > Combination Layout D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 680S17W2103L201 when available in the Combination Layout D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 680S17W2103L201 you can contact the distributor directly for product support, shipping queries etc.
Is the 680S17W2103L201 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 680S17W2103L201 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 680S17W2103L201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 680S17W2103L201 often in real-time on the comparison pages.
What if I can't find stock of 680S17W2103L201?
You can fill out our help required form which you can use to request a quote for 680S17W2103L201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.