Status: | Unknown |
---|---|
Series: | SEAL-D 680S Series |
RoHS: | Unknown |
Product Range | SEAL-D 680S Series |
---|---|
Insert Arrangement | DB-13W3 |
No. of Signal Contacts | 10Contacts |
Gender | Receptacle |
No. of Power Positions | 3 |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
IP / NEMA Rating | IP67 |
No. of Contacts | 13Contacts |
Combination D Sub Connector, 20 Amp, Db-13W3, Receptacle, 10, 3, Solder, Db Rohs Compliant: Yes |Norcomp 680S13W3203L201 | Newark Electronics |
680S Series 13 Position Dual Row 5 G Ohm 20A Female D-Sub Mixed Connector | Future Electronics |
D SUB, COMBO, RECEPTACLE, 20AMP, 13WAY | element14 |
Where can I find additional details, specifications and documents for a 680S13W3203L201?
Additional datasheets, footprints and schematics for 680S13W3203L201 are listed on our Part Details page. You can also find images and similar parts to 680S13W3203L201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 680S13W3203L201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680S13W3203L201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 680S13W3203L201 fall under?
The 680S13W3203L201 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 680S13W3203L201 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 680S13W3203L201 you can contact the distributor directly for product support, shipping queries etc.
Is the 680S13W3203L201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 680S13W3203L201 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 680S13W3203L201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 680S13W3203L201 often in real-time on the comparison pages.
What if I can't find stock of 680S13W3203L201?
You can fill out our help required form which you can use to request a quote for 680S13W3203L201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.