680M7W2103L201 Connectors by NorComp

CONNECTOR D SUB COMB PLUG DA-7W2

Status: Unknown
Series: 680M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.94

Distributor Stock
Logo for Farnell
Farnell
from US$6.12
305
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.94
305
in stock
Buy Now
Logo for element14
element14
from US$6.72
305
in stock
Buy Now

Specifications

Product Range 680M Series
Insert Arrangement DA-7W2
No. of Signal Contacts 5Contacts
Gender Plug
No. of Power Positions 2
Contact Termination Type Solder
D Sub Shell Size DA
Connector Body Material Steel Body
Contact Material Copper Alloy
Contact Plating Gold Plated Contacts
SVHC No SVHC (15-Jan-2018)
Contact Termination Solder
No. of Contacts 7Contacts

Alternative Descriptions

Combination D Sub Connector, 680M Series, Da-7W2, Plug, 5, 2, Solder Rohs Compliant: Yes |Norcomp 680M7W2103L201 | Newark Electronics
CONNECTOR, D SUB COMB, PLUG, DA-7W2 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 680M7W2103L201?

Additional datasheets, footprints and schematics for 680M7W2103L201 are listed on our Part Details page. You can also find images and similar parts to 680M7W2103L201 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 680M7W2103L201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680M7W2103L201 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 680M7W2103L201 fall under?

The 680M7W2103L201 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to 680M7W2103L201 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 680M7W2103L201 you can contact the distributor directly for product support, shipping queries etc.

Is the 680M7W2103L201 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 680M7W2103L201 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 680M7W2103L201.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 680M7W2103L201 often in real-time on the comparison pages.

What if I can't find stock of 680M7W2103L201?

You can fill out our help required form which you can use to request a quote for 680M7W2103L201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay