Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
680889-000,
2-1195355-6 |
Prices starting from US$4.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.51
|
1,749
in stock
|
Buy Now | |
Rapid Electronics
from US$5.09
|
1,749
in stock
|
Buy Now | |
Chip One Stop
from US$5.76
|
1,749
in stock
|
Buy Now | |
Farnell
from US$10.36
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$5.46
|
-
|
Buy Now | |
Sager
from US$4.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | Yes |
---|---|
Wire Size | .25mm², 24AWG |
Overall Length | 21.5mm, .846in |
Expanded Inside Diameter (Min) | .272in, 6.9mm |
Recovered Inside Diameter (Max) | 3.2mm, .125in |
Splice Type | SolderSleeve |
Product Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 105°C |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 125°C |
Solder Sleeves&Shield Tubing B-003 SER TP 21.5MM | Rapid Electronics |
TE Connectivity B-003-02 HEAT SHRINK SOLDER SLEEVE 6.9 I | Distrelec |
SOLDER SLEEVES | Farnell |
Cable Accessories Solder Sleeve | Avnet America |
Solder Sleeves & Shield Tubing B-003 SER TP 21.5MM | Sager |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Clear | Avnet Abacus |
Where can I find additional details, specifications and documents for a 680889-000?
Additional datasheets, footprints and schematics for 680889-000 are listed on our Part Details page. You can also find images and similar parts to 680889-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 680889-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680889-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 680889-000 fall under?
The 680889-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 680889-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 680889-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 680889-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 680889-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 680889-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 680889-000 often in real-time on the comparison pages.
What if I can't find stock of 680889-000?
You can fill out our help required form which you can use to request a quote for 680889-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.