Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
680789-000,
5-1195354-3 |
Prices starting from US$37.55
Adapter Entry Size | 8 |
---|---|
Material | Aluminum |
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Color | Bright |
TE Adapter Code | 40 |
Cable Diameter Range | 6.4 – 10.2mm, .25 – .4in |
Cable Entry Diameter | .01 – .5in, .2 – 12.7mm |
Connector Detail Specification Number | D38999/46, D38999/42, D38999/26, D38999/40, D38999/47, D38999/24, D38999/20 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Style | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Connector Shell Size | 13, C |
Adapter Angle | 00 |
Termination Device Included | TR08AI |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 48Hr |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Mil Spec Strain Reliefs&adapters Adptr |Raychem Te Connectivity 680789-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADPTR | Rapid Electronics |
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ12 Ni STR TINEL-LOCK | Sager |
Where can I find additional details, specifications and documents for a 680789-000?
Additional datasheets, footprints and schematics for 680789-000 are listed on our Part Details page. You can also find images and similar parts to 680789-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 680789-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680789-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 680789-000 fall under?
The 680789-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 680789-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 680789-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 680789-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 680789-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 680789-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 680789-000 often in real-time on the comparison pages.
What if I can't find stock of 680789-000?
You can fill out our help required form which you can use to request a quote for 680789-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.