Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Hyp8/10 Copalum Bar 8Awg Die Set |Amp Te Connectivity 68043 | Newark Electronics |
Where can I find additional details, specifications and documents for a 68043?
Additional datasheets, footprints and schematics for 68043 are listed on our Part Details page. You can also find images and similar parts to 68043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68043 fall under?
The 68043 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 68043 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68043 you can contact the distributor directly for product support, shipping queries etc.
Is the 68043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68043 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 68043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68043 often in real-time on the comparison pages.
What if I can't find stock of 68043?
You can fill out our help required form which you can use to request a quote for 68043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.