Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
680330-000,
7-1195350-5 |
Weight per Piece | .25g |
---|---|
Stripe Color | Blue |
Splice Material | Nickel-Plated |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 20 – 16AWG, .61 – 1.21mm², 1216 – 2426CMA |
Barrel Inside Diameter | .067in, 1.69mm |
Overall Length | 14.86mm, .585in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Wire/Cable Type | Insulated Wire |
Splice Type | In-Line Splice |
Barrel Type | Closed Barrel |
Insulated | Yes |
Serrated | No |
Support Style | Non-Insulation Support |
Product Type | Splice |
Accessory Type | Splice |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Terminals D-609-10 |Raychem Te Connectivity 680330-000 | Newark Electronics |
Butt Splice Terminal 16-20AWG 14.61mm 2.69mm Nickel Loose Piece | Avnet America |
Terminals D-609-10 | Sager |
Where can I find additional details, specifications and documents for a 680330-000?
Additional datasheets, footprints and schematics for 680330-000 are listed on our Part Details page. You can also find images and similar parts to 680330-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 680330-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680330-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 680330-000 fall under?
The 680330-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 680330-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 680330-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 680330-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 680330-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 680330-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 680330-000 often in real-time on the comparison pages.
What if I can't find stock of 680330-000?
You can fill out our help required form which you can use to request a quote for 680330-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.