Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1195350-1 |
Splice Material | Nickel-Plated |
---|---|
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Barrel Inside Diameter | 1.2mm, .048in |
Wire Size | 304 – 1216CMA, .15 – .61mm², 26 – 20AWG |
Overall Length | .51in, 12.95mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Barrel Type | Closed Barrel |
Wire/Cable Type | Insulated Wire |
Serrated | No |
Insulated | Yes |
Product Type | Splice |
Accessory Type | Splice |
Splice Type | In-Line Splice |
Support Style | Non-Insulation Support |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
D-609-09 Splice Type: Butt Splice Wire Size: 26 – 20 AWG Wire Size: .15 – .61 mm² Barrel Inside Diameter: .048 in Barrel Inside Diameter: 1.2 mm Butt Splice 26 – 20 AWG .15 – .61 mm² .048" | Electrical Wire Splice | Part Number: 680329-000 | Internal Number: 680329-000 | Alias Number: 7-1195350-1 | TE Connectivity | TE Store |
Color Coded Crimp Splicer, In-Line, Nickel Plated |Raychem Te Connectivity 680329-000 | Newark Electronics |
Splice Terminal 20-26AWG Nickel Loose Piece | Avnet America |
Other Tools D-609-09 | Sager |
Where can I find additional details, specifications and documents for a 680329-000?
Additional datasheets, footprints and schematics for 680329-000 are listed on our Part Details page. You can also find images and similar parts to 680329-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 680329-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680329-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 680329-000 fall under?
The 680329-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 680329-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 680329-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 680329-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 680329-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 680329-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 680329-000 often in real-time on the comparison pages.
What if I can't find stock of 680329-000?
You can fill out our help required form which you can use to request a quote for 680329-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.