Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
680326N004,
6-1195350-2 |
Splice Material | Tin-Plated Copper |
---|---|
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 12.95mm, .51in |
Inside Diameter (Recovered) | .045in, 1.13mm |
Wire Size | 304 – 1216CMA, 26 – 20AWG, .15 – .61mm² |
Barrel Inside Diameter | 1.2mm, .048in |
Agency/Standard | AS81824 |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Wire/Cable Type | Insulated Wire |
Support Style | Non-Insulation Support |
Accessory Type | Splice |
Serrated | No |
Insulated | Yes |
Product Type | Splice |
Splice Type | In-Line Splice |
Barrel Type | Closed Barrel |
Termination Method | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Cable Temperature Rating | 150°C |
Cable Accessories Splice | Avnet America |
Terminals D-609-06CS2603 | Sager |
Where can I find additional details, specifications and documents for a 680326N004?
Additional datasheets, footprints and schematics for 680326N004 are listed on our Part Details page. You can also find images and similar parts to 680326N004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 680326N004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680326N004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 680326N004 fall under?
The 680326N004 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 680326N004 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 680326N004 you can contact the distributor directly for product support, shipping queries etc.
Is the 680326N004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 680326N004 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 680326N004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 680326N004 often in real-time on the comparison pages.
What if I can't find stock of 680326N004?
You can fill out our help required form which you can use to request a quote for 680326N004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.