Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.97
|
No stock
|
Buy Now |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 250MHz |
Input Voltage Max | 1kV |
Test Probe Attenuation | 10 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Test Connector Type A | BNC Plug |
PROBE, ISOLATED SCOPE | Farnell |
Where can I find additional details, specifications and documents for a 68.9802-120-28?
Additional datasheets, footprints and schematics for 68.9802-120-28 are listed on our Part Details page. You can also find images and similar parts to 68.9802-120-28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68.9802-120-28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68.9802-120-28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68.9802-120-28 fall under?
The 68.9802-120-28 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 68.9802-120-28 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68.9802-120-28 you can contact the distributor directly for product support, shipping queries etc.
Is the 68.9802-120-28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68.9802-120-28 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 68.9802-120-28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68.9802-120-28 often in real-time on the comparison pages.
What if I can't find stock of 68.9802-120-28?
You can fill out our help required form which you can use to request a quote for 68.9802-120-28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.