| Status: | Unknown |
|---|---|
| Series: | 67 Series |
| RoHS: | Unknown |
Prices starting from US$0.78
| Distributor | Stock | ||
|---|---|---|---|
|
Sager
from US$0.80
|
3,927
in stock
|
Buy Now |
|
TTI Europe
from US$0.93
|
3,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.93
|
2,080
in stock
|
Buy Now |
|
Newark Electronics
from US$0.94
|
681
in stock
|
Buy Now |
|
TME
from US$0.85
|
473
in stock
|
Buy Now |
|
RS
from US$1.44
|
143
in stock
|
Buy Now |
|
Future Electronics
from US$0.78
|
0
in stock
|
Buy Now |
| Buy Now |
| Track Resistance | 10kohm |
|---|---|
| No. of Turns | 20Turns |
| Potentiometer Mounting | Through Hole |
| Product Range | 67 Series |
| Power Rating | 500mW |
| Resistance Tolerance | ± 10% |
| MSL | - |
| Resistance | 10kohm |
| Trimmer Resistors - Through Hole 3/8 Squ 10K 10% | Sager |
| Trimmer Potentiometer, 10Kohm 20Turn Through Hole | Newark Electronics |
| 67YR10KLF | TME |
| Trimming Potentiometer Multiturn 10K | RS |
| 67 Series 3/8 inch Square 10 kOhm ±10 % Multi-Turn Trimming Potentiometer | Future Electronics |
Where can I find additional details, specifications and documents for a 67YR10KLF?
Additional datasheets, footprints and schematics for 67YR10KLF are listed on our Part Details page. You can also find images and similar parts to 67YR10KLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67YR10KLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67YR10KLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67YR10KLF fall under?
The 67YR10KLF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 67YR10KLF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67YR10KLF you can contact the distributor directly for product support, shipping queries etc.
Is the 67YR10KLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67YR10KLF have stock available?
Authorised distributors including Sager, TTI Europe, TTI Americas, Newark Electronics and TME have stock available or on a lead time for 67YR10KLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67YR10KLF often in real-time on the comparison pages.
What if I can't find stock of 67YR10KLF?
You can fill out our help required form which you can use to request a quote for 67YR10KLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.