Status: | Unknown |
---|---|
Series: | 67 Series |
RoHS: | Unknown |
Track Resistance | 5kohm |
---|---|
No. of Turns | 20Turns |
Potentiometer Mounting | Through Hole |
Product Range | 67 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
MSL | - |
Trimming Potentiometer Multiturn 5K | RS |
Trimmer Potentiometer, 5Kohm 20Turn Through Hole | Newark Electronics |
67 Series 3/8 inch Square 5 kOhm â–’10 % Multi-Turn Trimming Potentiometer | Future Electronics |
22M3743 | element14 |
Trimmer Resistors - Through Hole 3/8 Squ 5K 10% | Sager |
TRIMMER POTENTIOMETER, 5KOHM 20TURN THROUGH HOLE | Farnell |
Where can I find additional details, specifications and documents for a 67XR5KLF?
Additional datasheets, footprints and schematics for 67XR5KLF are listed on our Part Details page. You can also find images and similar parts to 67XR5KLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67XR5KLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67XR5KLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67XR5KLF fall under?
The 67XR5KLF is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 67XR5KLF when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67XR5KLF you can contact the distributor directly for product support, shipping queries etc.
Is the 67XR5KLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67XR5KLF have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Sager have stock available or on a lead time for 67XR5KLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67XR5KLF often in real-time on the comparison pages.
What if I can't find stock of 67XR5KLF?
You can fill out our help required form which you can use to request a quote for 67XR5KLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.