Status: | Unknown |
---|---|
Series: | 67 Series |
RoHS: | Unknown |
Track Resistance | 500kohm |
---|---|
No. of Turns | 20Turns |
Potentiometer Mounting | Through Hole |
Product Range | 67 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
MSL | - |
67 Series 3/8 inch Square 500 kOhm ±10 % Multi-Turn Trimming Potentiometer | Future Electronics |
TRIMMER POTENTIOMETER, 500KOHM 20TURN TH | element14 |
Where can I find additional details, specifications and documents for a 67WR500KLF?
Additional datasheets, footprints and schematics for 67WR500KLF are listed on our Part Details page. You can also find images and similar parts to 67WR500KLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67WR500KLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67WR500KLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67WR500KLF fall under?
The 67WR500KLF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 67WR500KLF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67WR500KLF you can contact the distributor directly for product support, shipping queries etc.
Is the 67WR500KLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67WR500KLF have stock available?
Authorised distributors including TTI Americas, Future Electronics and element14 have stock available or on a lead time for 67WR500KLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67WR500KLF often in real-time on the comparison pages.
What if I can't find stock of 67WR500KLF?
You can fill out our help required form which you can use to request a quote for 67WR500KLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.