| Status: | Unknown |
|---|---|
| Series: | 67 Series |
| RoHS: | Unknown |
Prices starting from US$0.77
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$1.17
|
2,421
in stock
|
Buy Now |
|
Farnell
from US$1.15
|
2,180
in stock
|
Buy Now |
|
TTI Americas
from US$0.77
|
2,100
in stock
|
Buy Now |
|
Future Electronics
from US$0.79
|
1,934
in stock
|
Buy Now |
|
Newark Electronics
from US$0.89
|
972
in stock
|
Buy Now |
|
TTI Europe
from US$0.94
|
200
in stock
|
Buy Now |
|
RS
from US$1.87
|
125
in stock
|
Buy Now |
|
Sager
from US$0.85
|
0
in stock
|
Buy Now |
| Buy Now |
| Track Resistance | 20kohm |
|---|---|
| No. of Turns | 20Turns |
| Potentiometer Mounting | Through Hole |
| Product Range | 67 Series |
| Power Rating | 500mW |
| Resistance Tolerance | ± 10% |
| Temperature Coefficient | ± 100ppm/°C |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (12-Jan-2017) |
| Potentiometer: mounting | TME |
| 67 Series 3/8 inch Square 20 kOhm ±10 % Multi-Turn Trimming Potentiometer | Future Electronics |
| Trimmer Potentiometer, 20Kohm 20Turn Through Hole | Newark Electronics |
| Trimming Potentiometer Multiturn 20K | RS |
| Trimmer Resistors - Through Hole 3/8 Squ 20K 10% | Sager |
Where can I find additional details, specifications and documents for a 67WR20KLF?
Additional datasheets, footprints and schematics for 67WR20KLF are listed on our Part Details page. You can also find images and similar parts to 67WR20KLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67WR20KLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67WR20KLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67WR20KLF fall under?
The 67WR20KLF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 67WR20KLF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67WR20KLF you can contact the distributor directly for product support, shipping queries etc.
Is the 67WR20KLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67WR20KLF have stock available?
Authorised distributors including TME, Farnell, TTI Americas, Future Electronics and Newark Electronics have stock available or on a lead time for 67WR20KLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67WR20KLF often in real-time on the comparison pages.
What if I can't find stock of 67WR20KLF?
You can fill out our help required form which you can use to request a quote for 67WR20KLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.