Status: | Unknown |
---|---|
Series: | 67 Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
260
in stock
|
Buy Now | |
element14
from US$1.16
|
1,453
in stock
|
Buy Now | |
Farnell
from US$1.12
|
1,453
in stock
|
Buy Now | |
Sager
from US$0.81
|
580
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
412
in stock
|
Buy Now | |
Sorelec
-
|
1,100
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now |
Track Resistance | 1kohm |
---|---|
No. of Turns | 20Turns |
Potentiometer Mounting | Through Hole |
Product Range | 67 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
TRIMMER, POTENTIOMETER, 1KOHM, 20TURN | element14 |
Trimmer Resistors - Through Hole 3/8 Squ 1K 10% | Sager |
Trimmer Potentiometer, 1Kohm 20Turn Through Hole | Newark Electronics |
Trimming Potentiometer Multiturn 1K | RS |
67 Series 3/8 inch Square 1 kOhm â–’10 % Multi-Turn Trimming Potentiometer | Future Electronics |
Where can I find additional details, specifications and documents for a 67WR1KLF?
Additional datasheets, footprints and schematics for 67WR1KLF are listed on our Part Details page. You can also find images and similar parts to 67WR1KLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67WR1KLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67WR1KLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67WR1KLF fall under?
The 67WR1KLF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 67WR1KLF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67WR1KLF you can contact the distributor directly for product support, shipping queries etc.
Is the 67WR1KLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67WR1KLF have stock available?
Authorised distributors including element14, Farnell, Sager, Newark Electronics and RS have stock available or on a lead time for 67WR1KLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67WR1KLF often in real-time on the comparison pages.
What if I can't find stock of 67WR1KLF?
You can fill out our help required form which you can use to request a quote for 67WR1KLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.