Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6797894001,
1-1195344-4 |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline, Water |
---|---|
Flexibility | Flexible |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Color | Gray |
Expanded Inside Diameter (Min) | 24mm, .945in |
Recovered Wall Thickness (Nominal) | .039in, 1mm |
Recovered Wall Thickness (Tolerance) | .007in, .18mm |
Recovered Inside Diameter (Max) | .315in, 8mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-3000 |
Wall Type | Single |
Resistant To | Mechanical Damage, Fluids, Strain, Abrasion |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing & Sleeves RNF-3000-24/8-8-SP | Sager |
Where can I find additional details, specifications and documents for a 6797894001?
Additional datasheets, footprints and schematics for 6797894001 are listed on our Part Details page. You can also find images and similar parts to 6797894001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6797894001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6797894001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6797894001 fall under?
The 6797894001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6797894001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6797894001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6797894001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6797894001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 6797894001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6797894001 often in real-time on the comparison pages.
What if I can't find stock of 6797894001?
You can fill out our help required form which you can use to request a quote for 6797894001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.