Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6797892004,
1-1195344-1 |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Water, Gasoline |
---|---|
Color | Gray |
Flexibility | Flexible |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Cut Length | 48.031in, 1220mm |
Expanded Inside Diameter (Min) | 24mm, .945in |
Recovered Wall Thickness (Nominal) | .039in, 1mm |
Recovered Wall Thickness (Tolerance) | .007in, .18mm |
Recovered Inside Diameter (Max) | .315in, 8mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-3000 |
Resistant To | Mechanical Damage, Strain, Fluids, Abrasion |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Operating Temperature Range | -55 – 135°C |
Where can I find additional details, specifications and documents for a 6797892004?
Additional datasheets, footprints and schematics for 6797892004 are listed on our Part Details page. You can also find images and similar parts to 6797892004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6797892004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6797892004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6797892004 fall under?
The 6797892004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6797892004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6797892004 you can contact the distributor directly for product support, shipping queries etc.
Is the 6797892004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6797892004 have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for 6797892004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6797892004 often in real-time on the comparison pages.
What if I can't find stock of 6797892004?
You can fill out our help required form which you can use to request a quote for 6797892004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.