Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6790994004,
4-1195338-0 |
Prices starting from US$6.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$51.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$11.12
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$15.38
|
67
in stock
|
Buy Now | |
Chip One Stop
from US$15.40
|
67
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.12
|
25
in stock
|
Buy Now | |
Avnet America
from US$8.79
|
-
|
Buy Now | |
TTI Europe
from US$40.06
|
-
|
Buy Now | |
Sager
from US$6.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Crosslinked Fluoropolymer |
---|---|
Color | Black |
Inside Diameter | .181in, 4.6mm |
Government Qualified | No |
CSA Certified | No |
Emission Free | Yes |
Packaging Method | Spool |
Product Type | Conduit |
Fluid Resistance | Hydraulic Fluid, Diesel Fuel, Water, De-Icing Fluid, Chemicals/Solvents, Jet Fuel, Lubricating Oil |
Operating Temperature Range | -55 – 200°C |
High Temperature Compatible | Yes |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCHCTE-0187-0-SP | Heilind Electronics |
Tubing & Conduit Conduit 3/16 Bk Price Per Ft |Raychem Te Connectivity 6790994004 | Newark Electronics |
Cable Accessories Corrugated Tubing Ethylene Tetrafluoroethylene Black Spool | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit HCTE-0187-0-SP | Sager |
Helical Convolex Tube for Wire Protection and Management Cross-Linked Fluoropolymer Black Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6790994004?
Additional datasheets, footprints and schematics for 6790994004 are listed on our Part Details page. You can also find images and similar parts to 6790994004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6790994004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6790994004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6790994004 fall under?
The 6790994004 is listed under Harnessing > Convoluted Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6790994004 when available in the Convoluted Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6790994004 you can contact the distributor directly for product support, shipping queries etc.
Is the 6790994004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6790994004 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 6790994004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6790994004 often in real-time on the comparison pages.
What if I can't find stock of 6790994004?
You can fill out our help required form which you can use to request a quote for 6790994004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.