Status: | Unknown |
---|---|
Series: | 678D Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 25V |
Product Range | 678D Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 20mm |
Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Radial | Newark Electronics |
220UF 25V 10X20 105 C RAD | Avnet America |
CAPACITOR ALUM ELEC 220UF, 25V, 20%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a 678D227M025CG3D?
Additional datasheets, footprints and schematics for 678D227M025CG3D are listed on our Part Details page. You can also find images and similar parts to 678D227M025CG3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 678D227M025CG3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 678D227M025CG3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 678D227M025CG3D fall under?
The 678D227M025CG3D is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 678D227M025CG3D when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 678D227M025CG3D you can contact the distributor directly for product support, shipping queries etc.
Is the 678D227M025CG3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 678D227M025CG3D have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 678D227M025CG3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 678D227M025CG3D often in real-time on the comparison pages.
What if I can't find stock of 678D227M025CG3D?
You can fill out our help required form which you can use to request a quote for 678D227M025CG3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.