Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
678033-000,
5-1195330-9 |
Color | Green |
---|---|
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride |
Weight per Piece | .72g |
Splice Material | Copper |
Insulation Sleeve Material | Polyvinylidene Fluoride |
Number of Conductors | 4 |
Class | 1 |
Terminal & Splice Type | Splice |
Overall Length | 38.3mm, 1.51in |
Wire Size | 1400 – 4800CMA, 2.4 – .7mm², 14 – 18AWG |
Wire Insulation Diameter (Max) | 4mm, .16in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Splashproof |
Packaging Method | Box |
Packaging Quantity | 1000 |
Insulated | Yes |
Splice Type | Stub Splice |
Sealable | Yes |
Serrated | No |
Barrel Type | Closed Barrel |
Discrete Wire Type | Stranded |
Product Type | SolderGrip |
Wire/Cable Type | Stranded Wire |
Termination Method | Solder |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Cable Temperature Rating | 85°C |
Fluid Resistance | Immersion |
Solder Sleeves & Shield Tubing SGRP-1-1000 | Sager |
Where can I find additional details, specifications and documents for a 678033-000?
Additional datasheets, footprints and schematics for 678033-000 are listed on our Part Details page. You can also find images and similar parts to 678033-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 678033-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 678033-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 678033-000 fall under?
The 678033-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 678033-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 678033-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 678033-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 678033-000 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 678033-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 678033-000 often in real-time on the comparison pages.
What if I can't find stock of 678033-000?
You can fill out our help required form which you can use to request a quote for 678033-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.