Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6776556016,
1-1195328-5 |
Fluid Type | Water, Typical Automotive Fluids |
---|---|
Shrink Ratio | 6:1 |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Color | Clear |
Recovered Wall Thickness (Tolerance) | 1.6mm, .063in |
Recovered Inside Diameter (Max) | 1.5mm, .059in |
Expanded Inside Diameter (Min) | .374in, 9.5mm |
Cut Length | 45mm, 1.77in |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Asia, EMEA |
Product Family | RPPM |
Wall Type | Dual |
Recovery Temperature | 80°C |
Resistant To | Fluids, Abrasion |
Shrink Temperature (Min) | 60°C |
Flammability | Non-Flame-Retardant |
Rppm-Nr510-X-45Mm |Raychem Te Connectivity 6776556016 | Newark Electronics |
Heat Shrink Tubing & Sleeves RPPM-NR510-X-45MM | Sager |
Where can I find additional details, specifications and documents for a 6776556016?
Additional datasheets, footprints and schematics for 6776556016 are listed on our Part Details page. You can also find images and similar parts to 6776556016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6776556016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6776556016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6776556016 fall under?
The 6776556016 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6776556016 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6776556016 you can contact the distributor directly for product support, shipping queries etc.
Is the 6776556016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6776556016 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 6776556016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6776556016 often in real-time on the comparison pages.
What if I can't find stock of 6776556016?
You can fill out our help required form which you can use to request a quote for 6776556016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.