Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
676516-000,
5-1195319-4 |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.16
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.22
|
3,034
in stock
|
Buy Now | |
Newark Electronics
from US$4.73
|
1,643
in stock
|
Buy Now | |
Rapid Electronics
from US$3.49
|
1,643
in stock
|
Buy Now | |
Chip One Stop
from US$3.28
|
1,643
in stock
|
Buy Now | |
Distrelec
from US$4.62
|
1,643
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.22
|
910
in stock
|
Buy Now | |
element14
from US$3.08
|
137
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.67
|
22
in stock
|
Buy Now | |
Avnet America
from US$2.68
|
-
|
Buy Now | |
TTI Europe
from US$2.23
|
-
|
Buy Now | |
Sager
from US$2.25
|
-
|
Buy Now |
Pre-Installed Lead | Yes |
---|---|
Pre-Installed Lead Type | Braid Strap 640 |
Shield Outside Diameter (Min) | .085in, 2.15mm |
Overall Length | 16.5mm, .65in |
Recovered Inside Diameter (Max) | .085in, 2.15mm |
Expanded Inside Diameter (Min) | 5.08mm, .2in |
Jacket Outside Diameter | .2in, 5.08mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | Yes |
Government Qualified | No |
Product Type | Shield Terminator |
Temperature Indicator Type | Thermochromic |
Temperature Indicator | Yes |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 150°C |
Wire Temperature (Max) | 125°C |
676516-000 676516-000 S03-03-R | Heilind Electronics |
Solder Sleeves&shield Tubing Soldersleeve |Raychem Te Connectivity 676516-000 | Newark Electronics |
Solder Sleeves&Shield Tubing SolderSleeve | Rapid Electronics |
SOLDER SLEEVE, TERMINATOR, PVDF/16.5MM L | Farnell |
SOLDER SLEEVE, PVDF, 16.5MM, BLUE | element14 |
Tip: butt splice | Transfer Multisort Elektronik |
Connector Accessories Terminator Polyvinylidene Fluoride | Avnet America |
Solder Sleeves & Shield Tubing SolderSleeve 16.5x4.3x5.08x8025 | Sager |
Where can I find additional details, specifications and documents for a 676516-000?
Additional datasheets, footprints and schematics for 676516-000 are listed on our Part Details page. You can also find images and similar parts to 676516-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 676516-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 676516-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 676516-000 fall under?
The 676516-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 676516-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 676516-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 676516-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 676516-000 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 676516-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 676516-000 often in real-time on the comparison pages.
What if I can't find stock of 676516-000?
You can fill out our help required form which you can use to request a quote for 676516-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.