676186-000 Labels by TE Connectivity

303-LE

Status: Active
Series: -
RoHS: Unknown
Aliases: 7-1198163-3,
676186-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for Sager
Sager
from US$0.07
-
Buy Now

Specifications

Label Color White
UL Listed Yes
Adhesive Type Permanent Pressure Sensitive Acrylic Adhesive
実装方法 Sheet
Packaging Method Sheet
Label Style Die-Cut
Label Height 6.4mm, .25in
Label Material Polyester
Number of Labels Across 10
Label Thickness 80Micron
Recommended Printer Ribbon See Printer Ribbon Matrix
Label Type Industrial Label
Operating Temperature Range -40 – 150°C, -40 – 302°F

Compatible Parts


Alternative Descriptions

Cable Accessories Label Polyester White | Avnet America
Printers 6.4/20.3MM WH LBL PRICED PER LABEL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 676186-000?

Additional datasheets, footprints and schematics for 676186-000 are listed on our Part Details page. You can also find images and similar parts to 676186-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 676186-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 676186-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 676186-000 fall under?

The 676186-000 is listed under Identification & Labeling > Labels > Standard Labels.

Can I view similar or alternative parts?

You can view similar parts to 676186-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 676186-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 676186-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 676186-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 676186-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 676186-000 often in real-time on the comparison pages.

What if I can't find stock of 676186-000?

You can fill out our help required form which you can use to request a quote for 676186-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay