Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
675705-000,
7-1195313-8 |
No distributors results available
Material | Crosslinked Polyolefin |
---|---|
Fluid Type | Brake Fluid, Water, Aviation Fuel, Hydraulic Fluid, Lubricating Oil |
Color | Black |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | .06in, 1.52mm |
Recovered Inside Diameter (Max) | .098in, 2.5mm |
Expanded Inside Diameter (Min) | .456in, 11.6mm |
Cut Length | 3.546in, 90mm |
Product Source | US |
Packaging Method | Piece |
Wall Type | Dual |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain, Vibration |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 125°C |
Operating Temperature Range | -40 – 150°C |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Where can I find additional details, specifications and documents for a 675705-000?
Additional datasheets, footprints and schematics for 675705-000 are listed on our Part Details page. You can also find images and similar parts to 675705-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 675705-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 675705-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 675705-000 fall under?
The 675705-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 675705-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 675705-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 675705-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 675705-000 have stock available?
There is no stock from authorised distributors for 675705-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 675705-000 often in real-time on the comparison pages.
What if I can't find stock of 675705-000?
You can fill out our help required form which you can use to request a quote for 675705-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.