Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
675684N001,
6-1195313-4 |
Lead Stranding | Stranded |
---|---|
Lead Color | Yellow |
Lead Plating Material | Tin |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | 55A0111 |
Dielectric Outside Diameter (Max) | 1.25mm, .05in |
Shield Outside Diameter (Min) | .085in, 2.15mm |
Pre-Installed Lead Wire Size | 26AWG, 177CMA, .09mm² |
Recovered Inside Diameter (Max) | .085in, 2.15mm |
Jacket Outside Diameter | .17in, 4.3mm |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | 4.3mm, .17in |
Government Qualified | Yes |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519/2 |
Product Type | Shield Terminator |
Temperature Indicator Type | Thermochromic |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Termination Method | Solder |
Wire Temperature (Max) | 105°C |
Resistance Properties | Immersion Protection |
Solder Sleeves & Shield Tubing S02-18-R-4CS1092 | Sager |
Where can I find additional details, specifications and documents for a 675684N001?
Additional datasheets, footprints and schematics for 675684N001 are listed on our Part Details page. You can also find images and similar parts to 675684N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 675684N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 675684N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 675684N001 fall under?
The 675684N001 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 675684N001 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 675684N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 675684N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 675684N001 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 675684N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 675684N001 often in real-time on the comparison pages.
What if I can't find stock of 675684N001?
You can fill out our help required form which you can use to request a quote for 675684N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.