Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
675547N005,
6-1195312-9 |
Splice Features | Splice Kit |
---|---|
Splice Material | Tin-Plated Copper |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 29.2mm, 1.15in |
Wire Size | .382 – .963mm², 22 – 18AWG, 754 – 1900CMA |
Barrel Inside Diameter | 1.55mm, .061in |
Wire Insulation Diameter (Max) | .64–2.79mm, .03–.11in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Product Type | Splice |
Wire/Cable Type | Insulated Wire |
Splice Type | In-Line Splice |
Accessory Type | Splice |
Sealable | Yes |
Insulated | Yes |
Serrated | No |
Support Style | Non-Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Cable Accessories In-Line Splice Sealing System | Avnet America |
Solder Sleeves & Shield Tubing D-436-0147CS2402 | Sager |
Where can I find additional details, specifications and documents for a 675547N005?
Additional datasheets, footprints and schematics for 675547N005 are listed on our Part Details page. You can also find images and similar parts to 675547N005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 675547N005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 675547N005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 675547N005 fall under?
The 675547N005 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 675547N005 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 675547N005 you can contact the distributor directly for product support, shipping queries etc.
Is the 675547N005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 675547N005 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 675547N005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 675547N005 often in real-time on the comparison pages.
What if I can't find stock of 675547N005?
You can fill out our help required form which you can use to request a quote for 675547N005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.