Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Infiniband SFF-8470 Plug |
---|---|
Connector Type B | CX4 Plug |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.28ft |
Jacket Colour | Black |
Product Range | - |
Cable Assembly Type | Network |
Cable Length | 1m |
Current Rating | 65mA |
Length | 1m |
Voltage Rating VAC | 1000mV |
Wire Size | 28AWG |
Working Voltage | 1000mV |
Cx-4 Cable Assy. 1.0M |Amp Te Connectivity 6751546-2 | Newark Electronics |
CABLE ASSEMBLY, 4X/4X, 1M | element14 |
Cable Assembly Network 1m 28AWG 16 POS SCSI to 16 POS SCSI PL-PL | Avnet America |
Where can I find additional details, specifications and documents for a 6751546-2?
Additional datasheets, footprints and schematics for 6751546-2 are listed on our Part Details page. You can also find images and similar parts to 6751546-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6751546-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6751546-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6751546-2 fall under?
The 6751546-2 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 6751546-2 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6751546-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6751546-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6751546-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 6751546-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6751546-2 often in real-time on the comparison pages.
What if I can't find stock of 6751546-2?
You can fill out our help required form which you can use to request a quote for 6751546-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.