Options for Price Comparison
Distributor Statistics for 673079-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 673079-000
Details for 673079-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

673079-000 by TE Connectivity

TXR18AB00C3622AI
Part Information
673079-000 image
Not applicable for solder process capability
Status: Active
Aliases: 673079-000, 4-1195295-1
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
TE Adapter Code:
18
Material:
Aluminum
Adapter Entry Size:
22
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Entry Diameter:
.2 – 34.9mm, .01 – 1.38in
Cable Diameter Range:
17.5 – 27.9mm, .688 – 1.1in
Connector Detail Specification Number:
AS31001, AS31011, AS31061, AS31071
Connector General Specification Number:
AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Manufacturer:
Cannon - Class A, E & R
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Adapter Angle:
00
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR22AI
Style:
Tinel-Lock Adapter
Connector Shell Size:
36
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr
Compatible Parts
Alternate Descriptions
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 36 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe