Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | - |
---|---|
Thermostat Type | - |
Thermostat Set Point | - |
Contact Rating | - |
Contact Operation | - |
Load Type | - |
Thermostat Mounting | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Colour | Cream |
Contact Configuration | 1CO |
Current Rating Inductive Max | 4A |
External Depth | 71mm |
External Length / Height | 26.7mm |
IP / NEMA Rating | IP30 |
Inductive Current Rating Min | 2A |
Material | Thermoplastic |
Operating Frequency | 50Hz |
Resistive Current Rating Max | 10A |
Resistive Current Rating Min | 5A |
Supply Voltage | 240V |
Supply Voltage Max | 220V |
THERMOSTAT, 16A, C/O | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ls-7 Series Level Switch |Gems Sensors 6721 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6721?
Additional datasheets, footprints and schematics for 6721 are listed on our Part Details page. You can also find images and similar parts to 6721 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6721 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6721 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6721 fall under?
The 6721 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 6721 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6721 you can contact the distributor directly for product support, shipping queries etc.
Is the 6721 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6721 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6721.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6721 often in real-time on the comparison pages.
What if I can't find stock of 6721?
You can fill out our help required form which you can use to request a quote for 6721 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.