6720005423 Electrical Connectors & Power Outlet Strips by Weidmuller

CONNECTOR AC POWER RECEPTACLE 20A 125V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$51.27


Distributor Starting From Stock
Logo for element14 element14 US$51.27
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type Industrial Electrical AC Power
Current Rating 20A
Connector Colour Black
Connector Body Material Plastic Body
Voltage Rating VAC 125V
Product Range -
Gender Receptacle

Alternative Descriptions

CONNECTOR AC POWER, RECEPTACLE, 20A 125V | element14
Connector Ac Power, Receptacle, 20A 125V | Newark Electronics
GFCI Power Connector 4 Position Receptacle 20A 125VAC | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6720005423?

Additional datasheets, footprints and schematics for 6720005423 are listed on our Part Details page. You can also find images and similar parts to 6720005423 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6720005423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6720005423 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6720005423 fall under?

The 6720005423 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.

Can I view similar or alternative parts?

You can view similar parts to 6720005423 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6720005423 you can contact the distributor directly for product support, shipping queries etc.

Is the 6720005423 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6720005423 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 6720005423.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6720005423 often in real-time on the comparison pages.

What if I can't find stock of 6720005423?

You can fill out our help required form which you can use to request a quote for 6720005423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay