Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 15A |
Connector Colour | Black |
Connector Body Material | Plastic Body |
Voltage Rating VAC | 125V |
Product Range | - |
Gender | Receptacle |
Connector Ac Power, Receptacle, 15A 125V | Newark Electronics |
CONNECTOR AC POWER, RECEPTACLE, 15A 125V | element14 |
Conn Power RCP 6 POS Screw Panel Mount 6 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6720005422?
Additional datasheets, footprints and schematics for 6720005422 are listed on our Part Details page. You can also find images and similar parts to 6720005422 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6720005422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6720005422 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6720005422 fall under?
The 6720005422 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 6720005422 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6720005422 you can contact the distributor directly for product support, shipping queries etc.
Is the 6720005422 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6720005422 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 6720005422.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6720005422 often in real-time on the comparison pages.
What if I can't find stock of 6720005422?
You can fill out our help required form which you can use to request a quote for 6720005422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.