Status: | Unknown |
---|---|
Series: | ESX10-T Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Product Range | ESX10-T Series |
---|---|
Current Rating | 6A |
No. of Poles | 1 Pole |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | 6A |
Trip Time | 3s |
Voltage Rating VDC | 24V |
RoHS Compliant | Yes |
Electronic Circuit Breaker 1Pole 6A 24V DIN Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6720005386?
Additional datasheets, footprints and schematics for 6720005386 are listed on our Part Details page. You can also find images and similar parts to 6720005386 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6720005386 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6720005386 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6720005386 fall under?
The 6720005386 is listed under Circuit Protection > Circuit Breakers > Electronic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 6720005386 when available in the Electronic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6720005386 you can contact the distributor directly for product support, shipping queries etc.
Is the 6720005386 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6720005386 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6720005386.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6720005386 often in real-time on the comparison pages.
What if I can't find stock of 6720005386?
You can fill out our help required form which you can use to request a quote for 6720005386 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.