6720005360 Circuit Breakers by Weidmuller

ELECTRONIC CIRCUIT PROTECTOR, 24V, 500mA

Status: Unknown
Series: ESX10-T Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range ESX10-T Series
Current Rating 500mA
No. of Poles 1 Pole
Supply Voltage 24VDC
Circuit Breaker Mounting DIN Rail
Load Current Max 500mA
Trip Time 3s
Voltage Rating VDC 24V
RoHS Compliant Yes

Alternative Descriptions

Electronic Circuit Breaker 1Pole 0.5A 24V DIN Rail Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6720005360?

Additional datasheets, footprints and schematics for 6720005360 are listed on our Part Details page. You can also find images and similar parts to 6720005360 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6720005360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6720005360 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6720005360 fall under?

The 6720005360 is listed under Circuit Protection > Circuit Breakers > Electronic Circuit Breakers.

Can I view similar or alternative parts?

You can view similar parts to 6720005360 when available in the Electronic Circuit Breakers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6720005360 you can contact the distributor directly for product support, shipping queries etc.

Is the 6720005360 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 6720005360 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 6720005360.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6720005360 often in real-time on the comparison pages.

What if I can't find stock of 6720005360?

You can fill out our help required form which you can use to request a quote for 6720005360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay