6719 SL005 Cable by Alpha Wire

WIRE ECO 10AWG SLATE 30.5M

Status: Unknown
Series: EcoWire Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$94.44

Distributor Stock
Logo for RS
RS
from US$118.94
22
in stock
Buy Now
Logo for Farnell
Farnell
from US$118.94
10
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$94.44
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$443.78
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$96.17
-
Buy Now
Logo for RS Americas
RS Americas
from US$399.16
-
Buy Now

Specifications

Jacket Material MPPE
Jacket Colour Slate
Wire Gauge 10AWG
Conductor Area CSA 5.26mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size 105 x 30AWG
Voltage Rating 600V
Conductor Material Tinned Copper
External Diameter 3.66mm
Approval Specification CE CSA AWM I A/B FT1 UL 11028 VW-1
Product Range EcoWire Series
SVHC No SVHC (15-Jan-2018)
Conductor Make-up 105 / 30AWG
Current Rating 47A
Operating Temperature Max 105°C
Operating Temperature Min -40°C
Outer Diameter 3.66mm
Wire Size 10AWG

Alternative Descriptions

EcoWire 10AWG 600V UL11028 Grey 30m | RS
HOOK-UP WIRE, 5.26MM2, 30M, SLATE | Farnell
Wire | Transfer Multisort Elektronik
Ecogen Eco Wire 10Awg 105/30 Tc 6719 Slate 100 Ft Rohs Compliant: Yes |Alpha Wire 6719 SL005 | Newark Electronics
Alpha Wire 6719 SL005 Eco Wire 10AWG Slate (30.5m Reel) | Rapid Electronics
Hook-Up Wire, EcoWire,6719, Slate, 10 AWG, mPPE, 600V, 105/30, | Alpha Wire 6719 SL005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6719 SL005?

Additional datasheets, footprints and schematics for 6719 SL005 are listed on our Part Details page. You can also find images and similar parts to 6719 SL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6719 SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6719 SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6719 SL005 fall under?

The 6719 SL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 6719 SL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6719 SL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 6719 SL005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6719 SL005 have stock available?

Authorised distributors including RS, Farnell, Transfer Multisort Elektronik, Newark Electronics and Rapid Electronics have stock available or on a lead time for 6719 SL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6719 SL005 often in real-time on the comparison pages.

What if I can't find stock of 6719 SL005?

You can fill out our help required form which you can use to request a quote for 6719 SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay