Status: | Unknown |
---|---|
Series: | EcoWire Series |
RoHS: | Unknown |
Jacket Material | MPPE |
---|---|
Jacket Colour | White |
Wire Gauge | 14AWG |
Conductor Area CSA | 2.08mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 2.18mm |
Approval Specification | CE CSA AWM I A/B FT1 UL 11028 VW-1 |
Product Range | EcoWire Series |
SVHC | No SVHC (15-Jan-2018) |
Conductor Make-up | Solid |
Current Rating | 33A |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Outer Diameter | 2.18mm |
Wire Size | 14AWG |
HOOK-UP WIRE, 2.08MM2, 305M, WHITE | Farnell |
Wire | Transfer Multisort Elektronik |
Ecogen Eco Wire 14Awg Stc 6717S White 1000 Ft Rohs Compliant: Yes |Alpha Wire 6717S WH001 | Newark Electronics |
Hook-Up Wire, EcoWire,6717S, White, 14 AWG, Solid, mPPE Ins,600V | Alpha Wire 6717S WH001 | RS Americas |
Where can I find additional details, specifications and documents for a 6717S WH001?
Additional datasheets, footprints and schematics for 6717S WH001 are listed on our Part Details page. You can also find images and similar parts to 6717S WH001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6717S WH001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6717S WH001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6717S WH001 fall under?
The 6717S WH001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 6717S WH001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6717S WH001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6717S WH001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6717S WH001 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 6717S WH001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6717S WH001 often in real-time on the comparison pages.
What if I can't find stock of 6717S WH001?
You can fill out our help required form which you can use to request a quote for 6717S WH001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.