Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | MPPE |
---|---|
Jacket Color | Blue |
Wire Gauge | 15AWG |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Operating Temperature Max | 105°C |
Voltage Rating | 600V |
Wire | Transfer Multisort Elektronik |
Hook-Up Wire, 1.5Mm2, Blue, 164Ft | Newark Electronics |
Metric Ecowire, Blue, 50M, 1.5MM2, 84 X0.16 600V, MPPE, 15 AWG, 67150 Series | Alpha Wire 67150 BL321 | RS Americas |
Where can I find additional details, specifications and documents for a 67150 BL321?
Additional datasheets, footprints and schematics for 67150 BL321 are listed on our Part Details page. You can also find images and similar parts to 67150 BL321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67150 BL321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67150 BL321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67150 BL321 fall under?
The 67150 BL321 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 67150 BL321 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67150 BL321 you can contact the distributor directly for product support, shipping queries etc.
Is the 67150 BL321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67150 BL321 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 67150 BL321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67150 BL321 often in real-time on the comparison pages.
What if I can't find stock of 67150 BL321?
You can fill out our help required form which you can use to request a quote for 67150 BL321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.