6714 SL001 Cable by Alpha Wire

WIRE ECO 20AWG SLATE 304.8M

Status: Unknown
Series: EcoWire Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$146.21

Distributor Stock
Logo for RS
RS
from US$184.23
19
in stock
Buy Now
Logo for element14
element14
from US$219.40
6
in stock
Buy Now
Logo for Farnell
Farnell
from US$161.57
6
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$146.21
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$355.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$346.27
-
Buy Now

Specifications

Jacket Material MPPE
Jacket Colour Slate
Wire Gauge 20AWG
Conductor Area CSA 0.52mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 305m
No. of Max Strands x Strand Size 10 x 30AWG
Voltage Rating 600V
Conductor Material Tinned Copper
External Diameter 1.4mm
Approval Specification CE CSA AWM I A/B FT1 UL 11028 VW-1
Product Range EcoWire Series
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 10 / 30AWG
Current Rating 10A
Operating Temperature Max 105°C
Operating Temperature Min -40°C
Outer Diameter 1.4mm
Wire Size 20AWG

Alternative Descriptions

EcoWire 20AWG 600V UL11028 Slate 305m | RS
WIRE, ECO, 20AWG, SLATE, 304.8M | element14
Wire | Transfer Multisort Elektronik
Single Wire, 20Awg, Mppe, 1000Ft | Newark Electronics
Hook-Up Wire, EcoWire,6714, Slate, 20 AWG, 10X30,mPPE Ins,600V | Alpha Wire 6714 SL001 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6714 SL001?

Additional datasheets, footprints and schematics for 6714 SL001 are listed on our Part Details page. You can also find images and similar parts to 6714 SL001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6714 SL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6714 SL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6714 SL001 fall under?

The 6714 SL001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 6714 SL001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6714 SL001 you can contact the distributor directly for product support, shipping queries etc.

Is the 6714 SL001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6714 SL001 have stock available?

Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 6714 SL001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6714 SL001 often in real-time on the comparison pages.

What if I can't find stock of 6714 SL001?

You can fill out our help required form which you can use to request a quote for 6714 SL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay