Status: | Unknown |
---|---|
Series: | EcoWire Series |
RoHS: | Unknown |
Jacket Material | MPPE |
---|---|
Jacket Colour | Black |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.52mm² |
Reel Length (Imperial) | 5000ft |
Reel Length (Metric) | 1525m |
No. of Max Strands x Strand Size | 10 x 30AWG |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 1.4mm |
Approval Specification | CE CSA AWM I A/B FT1 UL 11028 VW-1 |
Product Range | EcoWire Series |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Eco Wire, 6714 Black 5000 Ft 20Awg 10/30 Mppe 105C 600V | Alpha Wire 6714 BK013 | RS Americas |
Ecogen Eco Wire 20Awg 10/30 Mppe 105C 600V 6714 Black 5000 Ft Rohs Compliant: Yes |Alpha Wire 6714 BK013 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6714 BK013?
Additional datasheets, footprints and schematics for 6714 BK013 are listed on our Part Details page. You can also find images and similar parts to 6714 BK013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6714 BK013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6714 BK013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6714 BK013 fall under?
The 6714 BK013 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 6714 BK013 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6714 BK013 you can contact the distributor directly for product support, shipping queries etc.
Is the 6714 BK013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6714 BK013 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 6714 BK013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6714 BK013 often in real-time on the comparison pages.
What if I can't find stock of 6714 BK013?
You can fill out our help required form which you can use to request a quote for 6714 BK013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.