6713 WH005 Cable by Alpha Wire

WIRE ECO 22AWG WHITE 30.5M

Status: Unknown
Series: EcoWire Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for RS
RS
from US$23.67
31
in stock
Buy Now
Logo for element14
element14
from US$15.66
67
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.62
67
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.76
15
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$18.82
11
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$24.14
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$72.38
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$57.02
1
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$60.13
-
Buy Now

Specifications

Jacket Material MPPE
Jacket Colour White
Wire Gauge 22AWG
Conductor Area CSA 0.32mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size 7 x 30AWG
Voltage Rating 600V
Conductor Material Tinned Copper
External Diameter 1.24mm
Approval Specification CE CSA AWM I A/B FT1 UL 11028 VW-1
Product Range EcoWire Series
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 7 / 30AWG
Current Rating 8A
Operating Temperature Max 105°C
Operating Temperature Min -40°C
Outer Diameter 1.24mm
Wire Size 22AWG

Alternative Descriptions

WIRE, ECO, 22AWG, WHITE, 30.5M | element14
EcoWire 22AWG 600V UL11028 White 30m | RS
Alpha Wire Stranded Wire mPPE 0.32mm² Tinned Copper White EcoWire® 30.5m | Distrelec
Wire | Transfer Multisort Elektronik
Alpha Wire 6713 WH005 Eco Wire 22AWG White (30.5m Reel) | Rapid Electronics
Hook-Up Wire, 22Awg, Wht, 30.5M | Newark Electronics
Hook-Up Wire, EcoWire,6713, White, 22 AWG, 7x30,mPPE Ins,600V | Alpha Wire 6713 WH005 | RS Americas
Cable, Hook-up Wire | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6713 WH005?

Additional datasheets, footprints and schematics for 6713 WH005 are listed on our Part Details page. You can also find images and similar parts to 6713 WH005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6713 WH005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6713 WH005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6713 WH005 fall under?

The 6713 WH005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 6713 WH005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6713 WH005 you can contact the distributor directly for product support, shipping queries etc.

Is the 6713 WH005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6713 WH005 have stock available?

Authorised distributors including element14, Farnell, RS, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 6713 WH005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6713 WH005 often in real-time on the comparison pages.

What if I can't find stock of 6713 WH005?

You can fill out our help required form which you can use to request a quote for 6713 WH005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay