Status: | Unknown |
---|---|
Series: | EcoWire Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.71
|
144
in stock
|
Buy Now | |
element14
from US$44.10
|
106
in stock
|
Buy Now | |
Farnell
from US$15.65
|
93
in stock
|
Buy Now | |
Rapid Electronics
from US$19.90
|
11
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.01
|
6
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$72.38
|
-
|
Buy Now | |
RS Americas
from US$55.78
|
-
|
Buy Now | |
Carlton-Bates
from US$60.13
|
-
|
Buy Now |
Jacket Material | MPPE |
---|---|
Jacket Colour | Black |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.32mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 7 x 30AWG |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 1.25mm |
Approval Specification | CE CSA AWM I A/B FT1 UL 11028 VW-1 |
Product Range | EcoWire Series |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 7 / 30AWG |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
EcoWire 22AWG 600V UL11028 Black 30m | RS |
WIRE, 30.5M, 7/30AWG, TC, BLACK | element14 |
Alpha Wire 6713 BK005 Eco Wire 22AWG Black (30.5m Reel) | Rapid Electronics |
Alpha Wire Stranded Wire mPPE 0.32mm² Tinned Copper Black EcoWire® 30.5m | Distrelec |
Wire | Transfer Multisort Elektronik |
22AWG Hook-Up Wire 7/30 Black 600V 100ft(30.5m) | Amar Radio Corporation |
Ecogen Wire, Mppe, Copper, 22Awg, 600V, 100Ft, Black | Newark Electronics |
Hook-Up Wire, EcoWire, 6713, Black, 22 AWG, 7x30, mPPE Ins, 600V, EcoWire Series | Alpha Wire 6713 BK005 | RS Americas |
Cable, Hook-up Wire | Carlton-Bates |
Where can I find additional details, specifications and documents for a 6713 BK005?
Additional datasheets, footprints and schematics for 6713 BK005 are listed on our Part Details page. You can also find images and similar parts to 6713 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6713 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6713 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6713 BK005 fall under?
The 6713 BK005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 6713 BK005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6713 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the 6713 BK005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6713 BK005 have stock available?
Authorised distributors including RS, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 6713 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6713 BK005 often in real-time on the comparison pages.
What if I can't find stock of 6713 BK005?
You can fill out our help required form which you can use to request a quote for 6713 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.