Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Zero Delay Buffer |
---|---|
Frequency | 210MHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 670M-04ILF?
Additional datasheets, footprints and schematics for 670M-04ILF are listed on our Part Details page. You can also find images and similar parts to 670M-04ILF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 670M-04ILF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 670M-04ILF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 670M-04ILF fall under?
The 670M-04ILF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 670M-04ILF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 670M-04ILF you can contact the distributor directly for product support, shipping queries etc.
Is the 670M-04ILF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 670M-04ILF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 670M-04ILF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 670M-04ILF often in real-time on the comparison pages.
What if I can't find stock of 670M-04ILF?
You can fill out our help required form which you can use to request a quote for 670M-04ILF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.